Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$3.27
|
174
in stock
|
Buy Now |
![]() |
TME
from US$2.31
|
174
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$3.65
|
174
in stock
|
Buy Now |
![]() |
Conrad
from US$2.09
|
174
in stock
|
Buy Now |
![]() |
Demsay
-
|
6
in stock
|
Buy Now |
![]() |
Avnet America
from US$3.00
|
-
|
Buy Now |
![]() |
Boersig
from US$2.04
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 3 |
Number of Positions | 6 |
Mating Tab Width | 6.3mm, 4.8mm, .248in, .189in |
Width | 35.4mm, 1.394in |
Height | 32.15mm, 1.266in |
Length | 40.2mm, 1.583in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .591in, 15mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors 6Pos, Mixed Rec Hsg, Assy |Amp Te Connectivity 1703661-1 | Newark Electronics |
Contact | TME |
TE Connectivity 1703661-1 1 St. Box | Conrad |
Where can I find additional details, specifications and documents for a 1703661-1?
Additional datasheets, footprints and schematics for 1703661-1 are listed on our Part Details page. You can also find images and similar parts to 1703661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703661-1 fall under?
The 1703661-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703661-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703661-1 have stock available?
Authorised distributors including Newark Electronics, TME, Chip One Stop, Conrad and Demsay have stock available or on a lead time for 1703661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703661-1 often in real-time on the comparison pages.
What if I can't find stock of 1703661-1?
You can fill out our help required form which you can use to request a quote for 1703661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.