Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
6,870
in stock
|
Buy Now | |
Boersig
from US$0.13
|
201,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
156,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
123,000
in stock
|
Buy Now | |
element14
from US$0.14
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
482
in stock
|
Buy Now | |
Avnet Abacus
-
|
177,000
in stock
|
Buy Now | |
Compona
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Typical Current Rating | 34A |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP Series 17-13 AWG 34 A Stamped and Formed Receptacle Crimp Terminal | Future Electronics |
AMP FEMALE CONT. AWG17-13 | TTI Europe |
CONTACT, CRIMP, SOCKET, 17-13AWG, REEL | element14 |
2.5mm crimp socket contact,1-2.5sq.mm | RS |
TE 929975-1 2.5mm Socket Contact 17-13AWG | Rapid Electronics |
Female Crimp Contact for use with 2.5mmPin Diameter Connector System | TE Connectivity 929975-1 | RS Americas |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.4mm |
Contact Termination | Crimp |
For Use With | 2.5mm Pin Diameter Connector System |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Where can I find additional details, specifications and documents for a 929975-1?
Additional datasheets, footprints and schematics for 929975-1 are listed on our Part Details page. You can also find images and similar parts to 929975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929975-1 fall under?
The 929975-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929975-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929975-1 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 929975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929975-1 often in real-time on the comparison pages.
What if I can't find stock of 929975-1?
You can fill out our help required form which you can use to request a quote for 929975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.