Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$106.98
|
No stock
|
Buy Now | |
Distrelec
from US$159.30
|
905
in stock
|
Buy Now | |
Powell Electronics
from US$113.90
|
109
in stock
|
Buy Now | |
element14
from US$114.97
|
28
in stock
|
Buy Now | |
Farnell
from US$105.24
|
28
in stock
|
Buy Now | |
Boersig
from US$92.10
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$113.44
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$133.56
|
12
in stock
|
Buy Now | |
TE Store
from US$119.00
|
12
in stock
|
Buy Now | |
RS Americas
from US$118.53
|
8
in stock
|
Buy Now | |
TTI Europe
from US$82.75
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$110.00
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$97.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$91.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
TE Connectivity Tool And Machinery, Extraction Tool | Distrelec |
EXTRACTION TOOL, 2.5MM CONTACT | element14 |
Extraction Tool | Newark Electronics |
TE 1-1579007-8 Extraction Tool Tube Tip | Rapid Electronics |
EXTRACTION TOOL Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Wire Contact Extraction Contact-to-Wire | Insertion And Extraction Tool | Part Number: 1-1579007-8 | Internal Number: 1-1579007-8 | TE Connectivity | TE Store |
Extraction Tool, Pin&Socket Contact, Contact size 2.5mm, Ergonomic Handle | TE Connectivity 1-1579007-8 | RS Americas |
Tool: for removal | Transfer Multisort Elektronik |
Extraction tool 2.5mm | RS |
Extraction Tool Insert Discrete Terminals Into Connector Housings | Avnet America |
AMP Extraction Tool for contacts: pin/socket 2.5 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Tyco Electronics 2.5mm Pin & Socket Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-1579007-8?
Additional datasheets, footprints and schematics for 1-1579007-8 are listed on our Part Details page. You can also find images and similar parts to 1-1579007-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1579007-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1579007-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1579007-8 fall under?
The 1-1579007-8 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-1579007-8 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1579007-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1579007-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1579007-8 have stock available?
Authorised distributors including Distrelec, Powell Electronics, element14, Farnell and Boersig have stock available or on a lead time for 1-1579007-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1579007-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1579007-8?
You can fill out our help required form which you can use to request a quote for 1-1579007-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.