Prices starting from US$0.0180
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0413 |
15,005
|
Buy Now | |
Boersig | US$0.0293 |
356,805
|
Buy Now | |
TTI Europe | US$0.0223 |
130,000
|
Buy Now | |
Future Electronics | US$0.0180 |
35,000
|
Buy Now | |
Heilind Electronics | US$0.0427 |
20,700
|
Buy Now | |
Chip One Stop | US$0.0379 |
16,550
|
Buy Now | |
Newark Electronics | US$0.05 |
13,727
|
Buy Now | |
Farnell | US$0.0396 |
12,214
|
Buy Now | |
element14 | US$0.06 |
12,014
|
Buy Now | |
Rapid Electronics | US$0.0386 |
7,846
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0400 |
5,458
|
Buy Now | |
RS Americas | US$0.0430 |
5,335
|
Buy Now | |
TE Store | US$0.0200 |
4,530
|
Buy Now | |
Heilind Electronics Asia | US$0.0427 |
4,140
|
Buy Now | |
Avnet America | US$0.0285 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Yellow |
Cavity Diameter | 5.4mm, .213in |
Cable Insulation Diameter | .118in, 3mm |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SINGLE WIRE SEAL AWG17-13 | TTI Europe |
2.5 mm System 17-13 AWG Single Wire Seal | Future Electronics |
EINZELADERDICHTUNG | Heilind Electronics |
2.5mm wire seal,1-2.5sq.mm | RS |
Wire Seal, 2Mm Max Diameter | Newark Electronics |
SEAL, SINGLE WIRE, 17-13 AWG | Farnell |
Automotive Connectors HSG ACC:CAVITY PLUG | Rapid Electronics |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Rectangular Connector Accessories 2.5mm wire seal 1-2.5sq.mm | TE Connectivity 828921-1 | RS Americas |
EINZELADERDICHTUNG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Yellow Cavity Diameter: 5.4 mm Cavity Diameter: .213 in Single Wire Seal (SWS) Silicone Yellow 5.4 mm | Connector Seal & Cavity Plug | Part Number: 828921-1 | Internal Number: 828921-1 | TE Connectivity | TE Store |
Connector Accessories Seal Protector Silicon-Elastomer Gray Strip | Avnet America |
Einzeladerdichtung Silicone Single Wire Seal, 5.4 mm diameter, 3mm insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
For Use With | 2.5mm Sealed Circular Connector |
Cable Diameter Max | 2mm |
Seal Material | Silicone |
SVHC | No SVHC (27-Jun-2018) |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Where can I find additional details, specifications and documents for a 828921-1?
Additional datasheets, footprints and schematics for 828921-1 are listed on our Part Details page. You can also find images and similar parts to 828921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828921-1 fall under?
The 828921-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828921-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828921-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, Heilind Electronics and Chip One Stop have stock available or on a lead time for 828921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828921-1 often in real-time on the comparison pages.
What if I can't find stock of 828921-1?
You can fill out our help required form which you can use to request a quote for 828921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.