Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0929974-1,
820A-36910, CB3853-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
4,960
in stock
|
Buy Now | |
Boersig
from US$0.13
|
186,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
159,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
108,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
99,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
99,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
47,250
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
28,472
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
11,025
in stock
|
Buy Now | |
element14
from US$0.18
|
5,552
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,552
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
558,000
in stock
|
Buy Now | |
Compona
-
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Interface Plating | Tin (Sn) |
Typical Current Rating | 20A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG, 18AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
2,5MM SOCKET CONTACT AWG20-18 | TTI Europe |
F- Crimp 40 A 20-17 AWG 2.5 mm Tin plated Socket | Future Electronics |
Conn Cont Skt 1 Pos Crmp St Cbl Mnt Strp Rohs Compliant: Yes |Amp Te Connectivity 929974-1. | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
BU-KONTAKT 2,5MMD | Heilind Electronics |
PCB Connector Contact Female Crimp Tin Plating 17 - 20 AWG | TE Connectivity 929974-1 | RS Americas |
CONTACT, SOCKET, 20-17 AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
2.5mm crimp socket contact,0.5-1sq.mm | RS |
TE 929974-1 2.5mm Socket Contact 20-17AWG | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.4mm |
Contact Termination | Crimp |
For Use With | 2.5mm Pin Diameter Connector System |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Where can I find additional details, specifications and documents for a 929974-1?
Additional datasheets, footprints and schematics for 929974-1 are listed on our Part Details page. You can also find images and similar parts to 929974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929974-1 fall under?
The 929974-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929974-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929974-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 929974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929974-1 often in real-time on the comparison pages.
What if I can't find stock of 929974-1?
You can fill out our help required form which you can use to request a quote for 929974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.