Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Number of Positions | 9 |
Row-to-Row Spacing | .24mm, 6.1in |
Contact Layout | Matrix |
Contact Retention | Without |
Height | 28.7mm |
Length | 23.11mm |
Width | 23.11mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .24in, 6.1mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P .140 Mnl Cap Blk Ht |Amp Te Connectivity 794683-1 | Newark Electronics |
Conn Housing RCP 9 POS 6.1mm Crimp ST Panel Mount Loose Piece | Avnet America |
Special Order: 09P .140 MNL CAP BLK HT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6.1 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 794683-1 | Internal Number: 794683-1 | 6.1 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.1mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | Commercial MATE-N-LOK Series |
Contact Termination Type | Crimp |
No. of Rows | 3Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794683-1?
Additional datasheets, footprints and schematics for 794683-1 are listed on our Part Details page. You can also find images and similar parts to 794683-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794683-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794683-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794683-1 fall under?
The 794683-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794683-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794683-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794683-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794683-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 794683-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794683-1 often in real-time on the comparison pages.
What if I can't find stock of 794683-1?
You can fill out our help required form which you can use to request a quote for 794683-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.