925960-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 925960-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 925960-1
Series Information for 925960-1 - TE Connectivity
  • Status: Active
  • Product Code: 1363
  • Global Product Line: 237
  • GPL Description: Appliances

Description

MNL-STIFT 3.5MM LG

Specifications

Contact Termination Area Plating Material:
Pre-Tin
Contact Diameter:
3.56mm, .14in
Contact Current Rating (Max):
28A
Contact Mating Area Plating Material:
Pre-Tin
Contact Base Material:
CuSn4
Contact Type:
Pin
Contact Classification:
Ground
Accepts Wire Insulation Diameter Range:
.098 – .177in, 2.5 – 4.5mm, .098 – .177in, 2.5 – 4.5mm
Wire Size:
.5 – 2mm², 20 – 14AWG
Operating Voltage:
250VAC
Contact Retention Type:
Locking Lance
Contact Retention:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Packaging Quantity:
2500
Packaging Method:
Reel
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Discrete Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 794061-1, 794683-1, 1-350345-0, 1-350347-0, 1-480512-0, 1-480586-0, 1-480673-0, 880125, 880125-6, 925450-1
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Contact PIN Crimp ST Cable Mount Strip