Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Contact Mating Area Plating Material | Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Accepts Wire Insulation Diameter Range | .1 – .18in, 2.54 – 4.57mm |
Mating Pin Diameter | .14in, 3.56mm |
Operating Voltage | 250VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Pin (Cap) Housing |
Wire/Cable Type | Discrete Wire |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -6 is used on AMP-O-LECTRIC Model G Machine. |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.140 DIA PIN 20-14 PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 61627-2 | Internal Number: 61627-2 | TE Connectivity | TE Store |
.140 Dia Pin 20-14 Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 61627-2 | Newark Electronics |
Commercial MATE-N-LOK 20-14 AWG Discrete Wire Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Pin & Socket Connectors .140 DIA PIN 20-14 | Sager |
140 DIA PIN 20-14 PTPPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61627-2?
Additional datasheets, footprints and schematics for 61627-2 are listed on our Part Details page. You can also find images and similar parts to 61627-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61627-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61627-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61627-2 fall under?
The 61627-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61627-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61627-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61627-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61627-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 61627-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61627-2 often in real-time on the comparison pages.
What if I can't find stock of 61627-2?
You can fill out our help required form which you can use to request a quote for 61627-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.