Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
581,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
116,250
in stock
|
Buy Now | |
TE Store
from US$0.13
|
12,824
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,595
in stock
|
Buy Now | |
element14
from US$0.20
|
1,595
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,595
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 17A |
Contact Base Material | Brass |
Contact Orientation | Straight |
Contact Type | Pin |
Mating Pin Diameter | 3.56mm, .14in |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.54 – 4.57mm, .1 – .18in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -6 is used on AMP-O-LECTRIC Model G Machine. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.140 DIA PIN 20-14 PTPBR | Heilind Electronics |
.140 DIA PIN 20-14 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 61627-1 | Internal Number: 61627-1 | TE Connectivity | TE Store |
Mate-n-lok .140,contact,skt,0.50-2.00mm� | RS |
Contact, Male, 20-14, Crimp | Newark Electronics |
CONTACT, MALE, 20-14, CRIMP | element14 |
14-20 AWG Tin Crimp MATE-N-LOK Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact, Pin, 0.10 DIA, 20-14 AWG, Brass, pre-tin | TE Connectivity 61627-1 | RS Americas |
.140 DIA PIN 20-14PTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 0.140 MATE-N-LOK Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 61627-1?
Additional datasheets, footprints and schematics for 61627-1 are listed on our Part Details page. You can also find images and similar parts to 61627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61627-1 fall under?
The 61627-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61627-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61627-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 61627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61627-1 often in real-time on the comparison pages.
What if I can't find stock of 61627-1?
You can fill out our help required form which you can use to request a quote for 61627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.