Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 6.6 V15 |
Number of Rows | 3 |
Number of Positions | 9 |
Contact Layout | Matrix |
Contact Type | Pin |
Operating Voltage | 250VAC |
Voltage | 250VAC |
Centerline (Pitch) | 6.1mm, .24in |
Housing Color | Natural |
Housing Material | Nylon 6.6 V15 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1400 |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .24in, 6.1mm |
Connector Type | Housing |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 880125-6?
Additional datasheets, footprints and schematics for 880125-6 are listed on our Part Details page. You can also find images and similar parts to 880125-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880125-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880125-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880125-6 fall under?
The 880125-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 880125-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880125-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 880125-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880125-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 880125-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880125-6 often in real-time on the comparison pages.
What if I can't find stock of 880125-6?
You can fill out our help required form which you can use to request a quote for 880125-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.