Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Width | 19.18mm |
Height | 30.61mm |
Length | 28.7mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .24in, 6.1mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P .140 Mnl Cap Blk Ht |Amp Te Connectivity 794061-1 | Newark Electronics |
Conn Housing RCP 3 POS 6.1mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 794061-1?
Additional datasheets, footprints and schematics for 794061-1 are listed on our Part Details page. You can also find images and similar parts to 794061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794061-1 fall under?
The 794061-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794061-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794061-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 794061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794061-1 often in real-time on the comparison pages.
What if I can't find stock of 794061-1?
You can fill out our help required form which you can use to request a quote for 794061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.