1-350345-0 Part Information
Details for 1-350345-0 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.5010 |
100 | 0.4080 |
250 | 0.3900 |
500 | 0.3710 |
1000 | 0.3060 |
2500 | 0.2900 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 1 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Length | 28.7mm |
Width | 9.27mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .24in, 6.1mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- CAP HOUSING, NYLON; Product Range:0.140 MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.1mm; For Use With:AMP MATE-N-LOK 140 Series Pin Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-350345-0?
Additional datasheets, footprints and schematics for 1-350345-0 are listed in our Part Details tab. You can also find the 1-350345-0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350345-0 in the Pricing & Inventory tab next to part details. You can view 1-350345-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350345-0 fall under?
The 1-350345-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350345-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350345-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350345-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-350345-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-350345-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350345-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350345-0?
You can fill out our help required form which you can use to request a quote for 1-350345-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.