Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
27,144
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
8,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
8,143
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.55
|
4,409
in stock
|
Buy Now | |
Boersig
from US$0.84
|
1,200
in stock
|
Buy Now | |
element14
from US$0.90
|
1,138
in stock
|
Buy Now | |
Farnell
from US$0.96
|
1,138
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
797
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
592
in stock
|
Buy Now | |
TE Store
from US$1.19
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
149
in stock
|
Buy Now | |
Conrad
from US$1.41
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Distrelec
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Row-to-Row Spacing | .24mm, 6.1in |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 28.7mm |
Width | 23.11mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .24in, 6.1mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P .140 MNL CAP PM NAT | Heilind Electronics |
09P MNL CAP HSG .140 P/M NATL | TTI Europe |
9 Way Mate-N-Lok Pin | Dalroad Norslo |
PLUG HOUSING, PANEL 9 WAY | element14 |
Commercial MATE-N-LOK Series 6.1mm Pitch 9 Way 3 Row Female Straight PCB Housing | TE Connectivity 1-480673-0 | RS Americas |
Plug | Transfer Multisort Elektronik |
Plug And Socket Connector Housing | Newark Electronics |
9w Pin housing (cap) | RS |
09P .140 MNL CAP PM NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6.1 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 1-480673-0 | Internal Number: 1-480673-0 | 6.1 mm | TE Connectivity | TE Store |
9 Position Pin Housing (Cap) Positive Lock .140 MATE-N-LOK Connector | Future Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 9 POS 6.1mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
TE Connectivity Pin housing Receptacle / Plug 9 Positions 6.1mm | Distrelec |
Status: | Unknown |
---|---|
Series: | 0.140 MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | 0.140 MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 6.1mm |
For Use With | 0.140 MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Current per Contact Max | 28A |
Flammability Rating | UL94V-2 |
Insulation Resistance Voltage | 3000V |
Material | Nylon |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-480673-0?
Additional datasheets, footprints and schematics for 1-480673-0 are listed on our Part Details page. You can also find images and similar parts to 1-480673-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480673-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480673-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480673-0 fall under?
The 1-480673-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480673-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480673-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480673-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480673-0 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Dalroad Norslo and Boersig have stock available or on a lead time for 1-480673-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480673-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480673-0?
You can fill out our help required form which you can use to request a quote for 1-480673-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.