Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Row-to-Row Spacing | 3mm, .118in |
---|---|
Number of Rows | 5 |
Number of Positions | 18 |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 22.4mm |
Length | 41.6mm |
Height | 31.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.2mm, .205in, .236in, 6mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyamide 6.6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1400 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Plug Housing 18Way |Amp Te Connectivity 925450-1 | Newark Electronics |
Conn Housing RCP 18 POS Crimp ST Cable Mount | Avnet America |
Commercial MATE-N-LOK Series 18 Way Female Straight PCB Housing | TE Connectivity 925450-1 | RS Americas |
TE Connectivity M-N-L PIN HSG Pin & Socket Connectors PL | Distrelec |
Where can I find additional details, specifications and documents for a 925450-1?
Additional datasheets, footprints and schematics for 925450-1 are listed on our Part Details page. You can also find images and similar parts to 925450-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925450-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925450-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925450-1 fall under?
The 925450-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 925450-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925450-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925450-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925450-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 925450-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925450-1 often in real-time on the comparison pages.
What if I can't find stock of 925450-1?
You can fill out our help required form which you can use to request a quote for 925450-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.