Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
8,684
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
8,684
in stock
|
Buy Now | |
Farnell
from US$0.68
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,974
in stock
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Contact Type | Pin |
Contact Layout | Matrix |
Width | 20.93mm |
Height | 26.8mm |
Length | 28.7mm |
Operating Voltage | 250VAC |
Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 6.1mm, .24in |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 1400 |
Packaging Method | Box |
Connector Type | Housing |
Row-to-Row Spacing | .24in, 3.1mm |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&S Connectors 9 CIR CAP 140DIA PANEL MT NAT | Rapid Electronics |
TE Connectivity - AMP 9 CIR CAP 140DIA PANEL MT NAT | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
9 Cir Cap 140Dia Panel Mt Nat Rohs Compliant: Yes |Amp Te Connectivity 880125 | Newark Electronics |
AMP880125 | Avnet America |
Where can I find additional details, specifications and documents for a 880125?
Additional datasheets, footprints and schematics for 880125 are listed on our Part Details page. You can also find images and similar parts to 880125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880125 fall under?
The 880125 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 880125 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880125 you can contact the distributor directly for product support, shipping queries etc.
Is the 880125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880125 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 880125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880125 often in real-time on the comparison pages.
What if I can't find stock of 880125?
You can fill out our help required form which you can use to request a quote for 880125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.