Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,360
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
16,845
in stock
|
Buy Now | |
Boersig
from US$0.74
|
14,577
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
3,441
in stock
|
Buy Now | |
element14
from US$1.07
|
3,441
in stock
|
Buy Now | |
Farnell
from US$0.93
|
3,441
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
2,151
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
1,156
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
998
in stock
|
Buy Now | |
TE Store
from US$1.19
|
644
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
191
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Distrelec
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Row-to-Row Spacing | 6.1in, .24mm |
Number of Positions | 9 |
Contact Layout | Matrix |
Contact Retention | Without |
Length | 24.13mm |
Width | 19.18mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.1mm, .24in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P .140 MNL PLUG PM NAT | Heilind Electronics |
Receptacle Housing, Panel, 9Way | Newark Electronics |
RECEPTACLE HOUSING, PANEL, 9WAY | element14 |
Plug | Transfer Multisort Elektronik |
9w Socket housing (plug) | RS |
Pin&Socket Connectors PLUG HSG 9P | Rapid Electronics |
09P .140 MNL PLUG PM NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6.1 mm Housing Plug Wire-to-Panel 9 | Rectangular Power Connector | Part Number: 1-480672-0 | Internal Number: 1-480672-0 | 6.1 mm | TE Connectivity | TE Store |
Conn Housing PL 9 POS 6.1mm Crimp ST Cable Mount Individual | Avnet Abacus |
MATE-N-LOK 9 Position Panel Mount Plug Housing Connector | Future Electronics |
Commercial MATE-N-LOK Series 6.1mm Pitch 9 Way 3 Row Male Straight PCB Housing | TE Connectivity 1-480672-0 | RS Americas |
TE Connectivity Socket housing Plug / Socket 9 Positions 6.1mm | Distrelec |
09P MNL PLUG HSG .140 P/M NATL | TTI Europe |
Status: | Unknown |
---|---|
Series: | 0.140 MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | 0.140 MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 6.1mm |
For Use With | 0.140 MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Current per Contact Max | 28A |
Flammability Rating | UL94V-2 |
Insulation Resistance Voltage | 3000V |
Material | Nylon |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-480672-0?
Additional datasheets, footprints and schematics for 1-480672-0 are listed on our Part Details page. You can also find images and similar parts to 1-480672-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480672-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480672-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480672-0 fall under?
The 1-480672-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480672-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480672-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480672-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480672-0 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-480672-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480672-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480672-0?
You can fill out our help required form which you can use to request a quote for 1-480672-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.