Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Yellow |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Contact Type | Socket |
Contact Layout | Matrix |
Width | 19.18mm |
Length | 24.13mm |
Voltage | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .24in, 6.1mm |
Housing Color | Yellow |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Row-to-Row Spacing | .24in, 3.1mm |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-480672-4?
Additional datasheets, footprints and schematics for 1-480672-4 are listed on our Part Details page. You can also find images and similar parts to 1-480672-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480672-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480672-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480672-4 fall under?
The 1-480672-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-480672-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480672-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480672-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480672-4 have stock available?
There is no stock from authorised distributors for 1-480672-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480672-4 often in real-time on the comparison pages.
What if I can't find stock of 1-480672-4?
You can fill out our help required form which you can use to request a quote for 1-480672-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.