Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.07
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Diameter | .14in, 3.56mm |
Contact Classification | Power |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .106 – .157in, 2.7 – 4mm, .106 – .157in, 2.7 – 4mm |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Operating Voltage | 250VAC |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact PIN Crimp ST Cable mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 880685-1?
Additional datasheets, footprints and schematics for 880685-1 are listed on our Part Details page. You can also find images and similar parts to 880685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880685-1 fall under?
The 880685-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 880685-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880685-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 880685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880685-1 often in real-time on the comparison pages.
What if I can't find stock of 880685-1?
You can fill out our help required form which you can use to request a quote for 880685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.