Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,673
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.09
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.32
|
4,660
in stock
|
Buy Now | |
element14
from US$0.31
|
4,239
in stock
|
Buy Now | |
Farnell
from US$0.28
|
4,239
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
2,739
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,739
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
2,388
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
185
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Type | Pin |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.54 – 4.57mm, .1 – .18in |
Mating Pin Diameter | .14in, 3.56mm |
Operating Voltage | 250VAC |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal Pin .140 Dia Loose Piece | Dalroad Norslo |
.140 DIA PIN 20-14 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 350389-1 | Internal Number: 350389-1 | TE Connectivity | TE Store |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
Pin&Socket Connectors .14 MNL CRIMP PIN | Rapid Electronics |
Contact Crimp Pin 20-14AWG Mate-n-Lok | RS |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP Crimp Socket, 20 AWG-14 AWG, Pre-Tin | Distrelec |
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 350389-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
.140 P&S CONT LP, .140 DIA PIN 20-14 PTPBR L/P | TE Connectivity 350389-1 | RS Americas |
.140 DIA PIN 20-14 PTPBR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 0.140 MATE-N-LOK Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 350389-1?
Additional datasheets, footprints and schematics for 350389-1 are listed on our Part Details page. You can also find images and similar parts to 350389-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350389-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350389-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350389-1 fall under?
The 350389-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350389-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350389-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350389-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350389-1 have stock available?
Authorised distributors including Dalroad Norslo, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 350389-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350389-1 often in real-time on the comparison pages.
What if I can't find stock of 350389-1?
You can fill out our help required form which you can use to request a quote for 350389-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.