880685-2 Part Information

Details for 880685-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Featured content from Farnell

Part Specifications

Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Retention Within Housing With
Contact Current Rating (Max) 17A
Contact Base Material Brass
Contact Type Pin
Wire Contact Termination Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range 2.7 – 4mm, .106 – .157in
Wire Size 1.04 – 2.63mm², 17 – 13AWG
Mating Pin Diameter 3.56mm, .14in
Operating Voltage 250VAC
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support With
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Method Reel
Packaging Quantity 2500
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
Not applicable for solder process capability
Status: Active
Product Code: 1363
Global Product Line: 237
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • .140 DIA PIN | Newark Electronics
  • Contact PIN Crimp ST Cable mount Strip | Avnet America
  • Contact PIN Crimp ST Cable mount Strip | Avnet Europe
  • .140 DIA PIN Power Contact Type: Contact Operating Voltage: 250 VAC Contact Mating Area Plating Material: Pre-Tin Wire Size: 17 – 13 AWG Wire Size: 1.04 – 2.63 mm² Contact 250 VAC Pre-Tin 17 – 13 AWG | Power Contact | Part Number: 880685-2 | Internal Number: 880685-2 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 880685-2?

Additional datasheets, footprints and schematics for 880685-2 are listed in our Part Details tab. You can also find the 880685-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 880685-2 in the Pricing & Inventory tab next to part details. You can view 880685-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 880685-2 fall under?

The 880685-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 880685-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 880685-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 880685-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 880685-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 880685-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 880685-2 often in real-time on the comparison pages.

What if I can't find stock of 880685-2?

You can fill out our help required form which you can use to request a quote for 880685-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 880685-2

Loading...
Loading Results for 880685-2