925660-1 Power Connectors by TE Connectivity

.140 DIA PIN

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-0-0925660-1,
A66969-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
7,407
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.32
12,315
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.42
11,530
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
7,607
in stock
Buy Now
Logo for element14
element14
from US$0.40
7,407
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.45
1,057
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.61
191
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.41
157
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.43
138
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
191
in stock
Buy Now
Logo for RS
RS
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.36
-
Buy Now

Specifications

Contact Current Rating (Max) 17A
Contact Retention Within Housing With
Contact Orientation Straight
Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Type Pin
Wire Contact Termination Area Plating Material Pre-Tin
Wire Size .5 – 2mm², 20 – 14AWG
Accepts Wire Insulation Diameter Range .098 – .177in, 2.5 – 4.5mm
Mating Pin Diameter .14in, 3.56mm
Operating Voltage 250VAC
Glow Wire Rating Standard Part - Not Glow Wire
Wire Insulation Support With
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Within Housing Locking Lance
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Quantity 500
Packaging Method Box
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

.140 DIA PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 925660-1 | Internal Number: 925660-1 | Alias Number: A66969-000 | TE Connectivity | TE Store
Contact, Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 925660-1 | Newark Electronics
CRIMP PIN, 20-14AWG | element14
Pin&Socket Connectors .140 DIA PIN | Rapid Electronics
Content: 1 pc(s) | Conrad
TE Connectivity Crimp pin 20...14 AWG | Distrelec
Contact | Transfer Multisort Elektronik
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus
Contact,crimp,pin,Mate-n-lok,20-14awg | RS
MATE-N-LOK Crimp Pin Connector, Male, Crimp, Tin Plating 20 - 14 AWG | TE Connectivity 925660-1 | RS Americas


925660-1 Connectors by Unknown

CRIMP PIN 20-14AWG

Status: Unknown
Series: MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MATE-N-LOK Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Tin Plated Contacts
For Use With 0.140 MATE-N-LOK Connectors
Wire Size AWG Min 20AWG
Contact Material Copper
SVHC No SVHC (15-Jan-2018)
Cable Diameter Max 4.5mm
Cable Diameter Min 2.5mm
Contact Termination Crimp
Current Rating 28A
Gender Plug
Voltage Rating V DC 250V
Voltage Rating VAC 250V
Wire Area Size Max 2mm²
Wire Area Size Min 0.5mm²
Wire Size 14AWG
Wire Size (AWG) 20AWG to 14AWG
Wire Size Range (AWG) 14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 925660-1?

Additional datasheets, footprints and schematics for 925660-1 are listed on our Part Details page. You can also find images and similar parts to 925660-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 925660-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925660-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 925660-1 fall under?

The 925660-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 925660-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 925660-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 925660-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 925660-1 have stock available?

Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 925660-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 925660-1 often in real-time on the comparison pages.

What if I can't find stock of 925660-1?

You can fill out our help required form which you can use to request a quote for 925660-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay