Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
909
in stock
|
Buy Now | |
element14
from US$0.31
|
909
in stock
|
Buy Now | |
TE Store
from US$0.32
|
743
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
703
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
447
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
447
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
447
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
164
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 2 – 5mm², 14 – 10AWG |
Accepts Wire Insulation Diameter Range | 2.54 – 4.57mm, .1 – .18in |
Mating Pin Diameter | 3.56mm, .14in |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Comment | Hand Tool No. 69710-1 uses die set No. 58374-1 for 14-12 AWG and No. 58373-1 for 10 AWG. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Pin, 14-10Awg, Crimp | Newark Electronics |
CONTACT, PIN, 14-10AWG, CRIMP | element14 |
.140 DIA PIN 14-10 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 350391-1 | Internal Number: 350391-1 | TE Connectivity | TE Store |
Pin&Socket Connectors .140 DIA PIN PTPBR | Rapid Electronics |
TE Connectivity - AMP Contacts .140 DIA PIN 14-10 PTPBR L/P | Distrelec |
.140 Mate-N-Lok 14-10 AWG .240 Centerline Connector with Large Insulation | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
350391-1 .140 Dia Pin Loose Piece | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 350391-1?
Additional datasheets, footprints and schematics for 350391-1 are listed on our Part Details page. You can also find images and similar parts to 350391-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350391-1 fall under?
The 350391-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350391-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350391-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350391-1 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 350391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350391-1 often in real-time on the comparison pages.
What if I can't find stock of 350391-1?
You can fill out our help required form which you can use to request a quote for 350391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.