Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.23
|
4,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 17A |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 20 – 15AWG, .52 – 1.65mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.4mm, .047 – .094in |
Mating Pin Diameter | 3.56mm, .14in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton |
Packaging Quantity | 2500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MNL STIFT 3,5 MM Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 926988-1 | Internal Number: 926988-1 | TE Connectivity | TE Store |
Pin&Socket Connectors MNL STIFT 3 5 MM | Rapid Electronics |
TE Connectivity - AMP Power Contact MNL STIFT 35 MM | Distrelec |
Mnl Stift 3,5 Mm Rohs Compliant: Yes |Amp Te Connectivity 926988-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.140" Mate N LOK Connectors |
Wire Size AWG Min | 15AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Gender | Plug |
Where can I find additional details, specifications and documents for a 926988-1?
Additional datasheets, footprints and schematics for 926988-1 are listed on our Part Details page. You can also find images and similar parts to 926988-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926988-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926988-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926988-1 fall under?
The 926988-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926988-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926988-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926988-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926988-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 926988-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926988-1 often in real-time on the comparison pages.
What if I can't find stock of 926988-1?
You can fill out our help required form which you can use to request a quote for 926988-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.