Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.30
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 17A |
Wire Size | .52 – 1.65mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 2.4mm, .047 – .094in |
Mating Pin Diameter | .14in, 3.56mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton |
Packaging Quantity | 7500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors MNL STIFT 3 5 MM | Rapid Electronics |
TE Connectivity MNL STIFT 3 5 MM Connector Accessory 0.0 | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Mnl Stift 3,5 Mm |Amp Te Connectivity 926988-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926988-2?
Additional datasheets, footprints and schematics for 926988-2 are listed on our Part Details page. You can also find images and similar parts to 926988-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926988-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926988-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926988-2 fall under?
The 926988-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926988-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926988-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926988-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926988-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 926988-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926988-2 often in real-time on the comparison pages.
What if I can't find stock of 926988-2?
You can fill out our help required form which you can use to request a quote for 926988-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.