Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E48490-000,
AMP-0-0925662-2 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,673
in stock
|
Buy Now | |
element14
from US$0.23
|
3,673
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,800
in stock
|
Buy Now | |
Boersig
from US$0.27
|
229
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Retention Within Housing | With |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 3.56mm, .14in |
Accepts Wire Insulation Diameter Range | 2.6 – 4.5mm, .1 – .177in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Pin, Crimp, 14-10Awg Rohs Compliant: Yes |Amp Te Connectivity 925662-2 | Newark Electronics |
CONTACT, PIN, CRIMP, 14-10AWG | element14 |
Pin&Socket Connectors .140 DIA PIN | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL965 | TE Connectivity 925662-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.140 MATE-N-LOK Connectors |
Wire Size AWG Min | 14AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 925662-2?
Additional datasheets, footprints and schematics for 925662-2 are listed on our Part Details page. You can also find images and similar parts to 925662-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925662-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925662-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925662-2 fall under?
The 925662-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925662-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925662-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925662-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925662-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 925662-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925662-2 often in real-time on the comparison pages.
What if I can't find stock of 925662-2?
You can fill out our help required form which you can use to request a quote for 925662-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.