Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.67
|
No stock
|
Buy Now | |
RS
from US$44.72
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$36.28
|
-
|
Buy Now | |
Future Electronics
from US$27.09
|
-
|
Buy Now | |
Avnet America
from US$27.17
|
-
|
Buy Now | |
RS Americas
from US$32.18
|
-
|
Buy Now | |
element14
from US$33.43
|
-
|
Buy Now | |
Boersig
from US$36.65
|
-
|
Buy Now | |
TE Store
from US$52.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Reverse Numbering | With |
Seal Type | Wire Entry Seal |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Keying | A |
Reverse Gender | Reverse |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .095 – .205in, 2.41 – 5.21mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 24 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | Immersion |
CPC 17-3 PLUG ASY REV SEX | RS |
Circular Connector | Newark Electronics |
3 Position Size 17-3 Free Hanging Plug for Male Contacts CPC Housing | Future Electronics |
Conn CPC PIN 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
CPC 17-3 PLUG ASY, REV SEX | TE Connectivity 788188-1 | RS Americas |
CIRCULAR CONNECTOR | element14 |
CST 17-3 PLUG ASY,REV SEX | Boersig |
CPC 17-3 PLUG ASY,REV SEX Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Housing 250 VDC Wire-to-Wire 3 | Environmentally Sealed Circular Connector & Cpc Series 5 | Part Number: 788188-1 | Internal Number: 788188-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series 5 |
RoHS: | Unknown |
Product Range | CPC Series 5 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | 17-3 |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 788188-1?
Additional datasheets, footprints and schematics for 788188-1 are listed on our Part Details page. You can also find images and similar parts to 788188-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788188-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788188-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788188-1 fall under?
The 788188-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788188-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788188-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788188-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788188-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 788188-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788188-1 often in real-time on the comparison pages.
What if I can't find stock of 788188-1?
You can fill out our help required form which you can use to request a quote for 788188-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.