Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Keying | A |
Number of Signal Positions | 0 |
Seal Type | Wire Entry Seal, Peripheral |
Number of Power Positions | 3 |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | 3.81 – 6.73mm, .15 – .265in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Housing Material | Nylon |
Body Orientation | Straight |
Housing Color | Black |
VDE Tested | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Housing |
Shell Type | All Plastic |
Housing Type | Receptacle |
Contact Type | Socket |
Sealable | Yes |
Shielded | No |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CPC 17-3 RCPT ASY,REV SEX Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Housing 250 VDC Wire-to-Wire 3 | Environmentally Sealed Circular Connector & Cpc Series 5 | Part Number: 788189-2 | Internal Number: 788189-2 | TE Connectivity | TE Store |
Circular Connector Receptacle, Size 17, 3 Position, Panel | Newark Electronics |
Conn CPC SKT 3 POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
Circular Plastic Connector, 17-3 Receptacle Asy, Rev Sex | TE Connectivity 788189-2 | RS Americas |
Where can I find additional details, specifications and documents for a 788189-2?
Additional datasheets, footprints and schematics for 788189-2 are listed on our Part Details page. You can also find images and similar parts to 788189-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788189-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788189-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788189-2 fall under?
The 788189-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788189-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788189-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788189-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788189-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 788189-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788189-2 often in real-time on the comparison pages.
What if I can't find stock of 788189-2?
You can fill out our help required form which you can use to request a quote for 788189-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.