Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
6,128
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6,128
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
6,128
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
6,128
in stock
|
Buy Now | |
Farnell
from US$0.30
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 3 |
Contact Type | Pin or Socket |
Contact Transmits (Typical) | Signal (Data), Power |
Height | .495in, 12.57mm |
Wire Size | .2 – .9mm², 394.71 – 1776.17CMA, 30 – 18AWG |
Width | .4901in, 12.45mm |
Length | .79in, 20.07mm |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 250VDC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .145in, 3.68mm |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
CSA File Number | LR7189 |
VDE Tested | No |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel, Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Series Number | 1500 |
Row-to-Row Spacing | 3.68mm, .145in |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 9P .062 Comm Recep |Amp Te Connectivity 770427-1 | Newark Electronics |
Pin&Socket Connectors 9P .062 COMM RECEP | Rapid Electronics |
TE Connectivity - AMP Connector Housing09P .062 COMM P&S RECPT | Distrelec |
RCPT HOUSING, 9POS, NYLON, NATURAL | Farnell |
Conn Housing F 9 POS 3.68mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial Series |
RoHS: | Unknown |
Product Range | Commercial Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 3.68mm |
For Use With | AMP Commercial Series Pin and Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770427-1?
Additional datasheets, footprints and schematics for 770427-1 are listed on our Part Details page. You can also find images and similar parts to 770427-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770427-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770427-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770427-1 fall under?
The 770427-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770427-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770427-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770427-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770427-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770427-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770427-1 often in real-time on the comparison pages.
What if I can't find stock of 770427-1?
You can fill out our help required form which you can use to request a quote for 770427-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.