Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
5,602
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
5,602
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
5,602
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
5,602
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Row-to-Row Spacing | .145in, 3.68mm |
Number of Rows | 1 |
Number of Signal Positions | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Width | 12.45mm, .4901in |
Length | 19.94mm, .785in |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | 30 – 18AWG, 394.71 – 1776.17CMA, .2 – .9mm² |
Height | .2in, 5.05mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 3.68mm, .145in |
UL Flammability Rating | UL 94V-2 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Insertion Force | 17.8Newton |
Pin & Socket Connectors Connector |Amp Te Connectivity 770326-1 | Newark Electronics |
Pin&Socket Connectors CONNECTOR | Rapid Electronics |
TE Connectivity 03P .062 COMM P&S RECPT Combination Line | Distrelec |
Conn Housing RCP 3 POS 3.68mm ST Individual | Avnet America |
3 Position .062 COMM P&S RECPT Commercial Pin and Socket Connectors Series | TE Connectivity 770326-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770326-1?
Additional datasheets, footprints and schematics for 770326-1 are listed on our Part Details page. You can also find images and similar parts to 770326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770326-1 fall under?
The 770326-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770326-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770326-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770326-1 often in real-time on the comparison pages.
What if I can't find stock of 770326-1?
You can fill out our help required form which you can use to request a quote for 770326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.