Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6,849.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$14,283.35
|
No stock
|
Buy Now | |
TTI Europe
from US$7,659.32
|
6
in stock
|
Buy Now | |
RS Americas
from US$7,953.82
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$7,609.02
|
-
|
Buy Now | |
Avnet America
from US$6,849.90
|
-
|
Buy Now | |
element14
from US$7,280.82
|
-
|
Buy Now | |
Boersig
from US$9,699.53
|
-
|
Buy Now | |
Distrelec
from US$8,492.62
|
-
|
Buy Now | |
Farnell
from US$8,209.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | T Head Hand Tool |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Grade | Premium Crimp Tooling |
T-HEAD PIDG STRATO 26-20 ASSY | TTI Europe |
Fixed Hand Crimp Tool, 26-20 AWG, Closed Barrel Confined Crescent, T-Head Series | TE Connectivity 69692-1 | RS Americas |
Crimp tool reel feed STRATOTHERM 26-20 | RS |
Hand Crimp Tool, 26-20Awg, Terminal | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual T Head Hand Tool | Avnet America |
HAND CRIMP TOOL, 26-20AWG, TERMINAL | element14 |
TE Connectivity - AMP Crimp Tool T-HEAD PIDG STRATO 26-20 ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 69692-1?
Additional datasheets, footprints and schematics for 69692-1 are listed on our Part Details page. You can also find images and similar parts to 69692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69692-1 fall under?
The 69692-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69692-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 69692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69692-1 have stock available?
Authorised distributors including TTI Europe, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 69692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69692-1 often in real-time on the comparison pages.
What if I can't find stock of 69692-1?
You can fill out our help required form which you can use to request a quote for 69692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.