Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 4.536g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .5mm, .0197in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Overall Length | .74in, 18.796mm |
Wire Insulation Diameter | .813 – 2.083mm, .032 – .082in |
Wire Size | 26 – 24AWG, .12 – .24mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-052 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R 26-24 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 24 AWG Wire Size: .12 – .24 mm² Stud Size: #6 M3.5 Stud Diameter: 3.68 mm Closed Ring Tongue Terminal 26 – 24 AWG .12 – .24 mm² #6 | Ring Terminal | Part Number: 50830 | Internal Number: 50830 | 3.68 mm | TE Connectivity | TE Store |
Terminal,pidg Ptfe R 26-24 6 Rohs Compliant: Yes |Amp Te Connectivity 50830 | Newark Electronics |
Ring Tongue Terminal 24-26AWG Nickel Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #6, 24AWG, BLACK | Farnell |
Where can I find additional details, specifications and documents for a 50830?
Additional datasheets, footprints and schematics for 50830 are listed on our Part Details page. You can also find images and similar parts to 50830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50830 fall under?
The 50830 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50830 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50830 you can contact the distributor directly for product support, shipping queries etc.
Is the 50830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50830 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 50830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50830 often in real-time on the comparison pages.
What if I can't find stock of 50830?
You can fill out our help required form which you can use to request a quote for 50830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.