Weight per Piece | 4.536g |
---|---|
Plating Material | Nickel, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Tongue Thickness | .0197in, .5mm |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Overall Length | 16.41mm, .646in |
Wire Size | 26 – 24AWG, .12 – .24mm², 238 – 475CMA |
Wire Insulation Diameter | .813 – 2.083mm, .032 – .082in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 550°F, 288°C |
Terminal,pidg Tfl R 26-24 4 |Amp Te Connectivity 50829 | Newark Electronics |
Ring Tongue Terminal 24-26AWG Nickel Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG PTFE, R 26-24 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 24 AWG Wire Size: .12 – .24 mm² Wire Size: 238 – 475 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 26 – 24 AWG .12 – .24 mm² 238 – 475 CMA | Ring Terminal | Part Number: 50829 | Internal Number: 50829 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 50829?
Additional datasheets, footprints and schematics for 50829 are listed on our Part Details page. You can also find images and similar parts to 50829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50829 fall under?
The 50829 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50829 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50829 you can contact the distributor directly for product support, shipping queries etc.
Is the 50829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50829 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 50829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50829 often in real-time on the comparison pages.
What if I can't find stock of 50829?
You can fill out our help required form which you can use to request a quote for 50829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.