Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
6
in stock
|
Buy Now | |
TE Store
from US$5.86
|
607
in stock
|
Buy Now | |
Newark Electronics
from US$6.00
|
-
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$4.08
|
-
|
Buy Now | |
RS Americas
from US$5.27
|
-
|
Buy Now | |
element14
from US$5.93
|
-
|
Buy Now | |
Farnell
from US$4.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Number of Rows | 3 |
Rows Loaded | A, B, C |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Power or Coaxial Positions | 96 |
Number of Signal Positions | 96 |
PCB Mount Orientation | Vertical |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
Connector Height | .453in, 11.51mm |
PCB Thickness (Recommended) | .093in, 2.36mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Sealable | No |
Shielded | No |
Make First / Break Last | No |
DIN Size | Standard |
Termination Post & Tail Length | .25in, 6.35mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 EURO TYPE R PIN AP ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .25 in Termination Post & Tail Length: 6.35 mm Number of Positions: 96 Plug Board-to-Board .25" 6.35 mm | Eurocard Connector | Part Number: 650889-5 | Internal Number: 650889-5 | TE Connectivity | TE Store |
2.54mm,pin,DIN41612,vert,PCB,96w,grey | RS |
Plug, Din41612, Straight, R, 96Way | Newark Electronics |
2.54 mm 96 Position Plug Vertical Through Hole Eurocard Type R Connector | Future Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Conn, Rect, Eurocard, PCB Plug,96 Cont, Action Pin, Type R,6.35mm post, Straight, Gray | TE Connectivity 650889-5 | RS Americas |
PLUG, DIN41612, STRAIGHT, R, 96WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | Lead (15-Jan-2019) |
Colour | Grey |
Connector Mounting Orientation | Vertical |
Contact Resistance | 15mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Row Pitch | 2.54mm |
Standard | DIN 41652 Level 2 |
Termination Method | Through Hole |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 650889-5?
Additional datasheets, footprints and schematics for 650889-5 are listed on our Part Details page. You can also find images and similar parts to 650889-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650889-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650889-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650889-5 fall under?
The 650889-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650889-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650889-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650889-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650889-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 650889-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650889-5 often in real-time on the comparison pages.
What if I can't find stock of 650889-5?
You can fill out our help required form which you can use to request a quote for 650889-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.