Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42936-6340 |
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.13
|
3,701
in stock
|
Buy Now | |
Newark Electronics
from US$6.02
|
3,701
in stock
|
Buy Now | |
Rapid Electronics
from US$4.99
|
3,701
in stock
|
Buy Now | |
Chip One Stop
from US$4.80
|
3,701
in stock
|
Buy Now | |
Farnell
from US$5.90
|
2,920
in stock
|
Buy Now | |
TE Store
from US$6.76
|
560
in stock
|
Buy Now | |
Future Electronics
from US$4.83
|
-
|
Buy Now | |
Avnet America
from US$4.57
|
-
|
Buy Now | |
Boersig
from US$5.14
|
-
|
Buy Now |
Rows Loaded | A, C, B |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 96 |
Number of Power or Coaxial Positions | 96 |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 32 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 Euro Type R Recept Bl Assy |Amp Te Connectivity 650895-4 | Newark Electronics |
DIN 41612 Connectors 96P EURO RECP TYPE R | Rapid Electronics |
TE Connectivity - AMP Connector 096 EURO TYPE R RECEPT BL ASSY | Distrelec |
CONN, DIN 41612, RCPT, 96POS, 2.54MM | Farnell |
096 EURO TYPE R RECEPT BL ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 96 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 650895-4 | Internal Number: 650895-4 | Alias Number: 2-42936-6340 | TE Connectivity | TE Store |
96 Position 2.54 mm Socket Right Angle Through Hole Eurocard Type R Connector | Future Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 650895-4?
Additional datasheets, footprints and schematics for 650895-4 are listed on our Part Details page. You can also find images and similar parts to 650895-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650895-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650895-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650895-4 fall under?
The 650895-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650895-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650895-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 650895-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650895-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 650895-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650895-4 often in real-time on the comparison pages.
What if I can't find stock of 650895-4?
You can fill out our help required form which you can use to request a quote for 650895-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.