Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0206037-1,
A33294-000 |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.61
|
555
in stock
|
Buy Now | |
Heilind Electronics
from US$6.36
|
12,489
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
10,541
in stock
|
Buy Now | |
TTI Europe
from US$3.93
|
9,600
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
8,527
in stock
|
Buy Now | |
RS Americas
from US$4.36
|
7,455
in stock
|
Buy Now | |
element14
from US$5.18
|
4,131
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
3,582
in stock
|
Buy Now | |
Farnell
from US$4.63
|
3,551
in stock
|
Buy Now | |
TE Store
from US$11.07
|
3,335
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
2,381
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.36
|
2,081
in stock
|
Buy Now | |
Boersig
from US$5.93
|
688
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
474
in stock
|
Buy Now | |
Sager
from US$4.44
|
426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.62
|
73
in stock
|
Buy Now | |
Distrelec
from US$6.11
|
52
in stock
|
Buy Now | |
Electro Enterprises
from US$5.38
|
19
in stock
|
Buy Now | |
Carlton-Bates
from US$5.27
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet Asia
from US$4.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC Series 1 Free Hanging Plug 16 Position Circular Plastic Connector | Future Electronics |
Standard Circular Conn PLUG 16 POSITION shell | Rapid Electronics |
Circular Plastic Connector Plug Assembly Sz17 Free Hang Std Sex 16 Position | TE Connectivity 206037-1 | RS Americas |
PLUG, FREE, SOCKET CONT, 16WAY | element14 |
Circular Connector Housing, Cpc Series 1, Plug, 16, Socket, Free Hanging, 17-16 Rohs Compliant: Yes |Amp Te Connectivity 206037-1 | Newark Electronics |
CPC PLUG ASSEMBLY SIZE 17-16 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206037-1 | Internal Number: 206037-1 | Alias Number: A33294-000 | TE Connectivity | TE Store |
Housing,plug,series1,sz 17,std,16W, | RS |
Conn Cable Mount Circular Housing Plug SKT 16 POS 17 Shell Size Nylon Bag | Avnet America |
Standard Circular Connector PLUG 16 POSITION shell size 17 | Sager |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug, Socket, 16 Contacts, Glass Filled Polyamide | Distrelec |
Circular Plug Size 17 16 pos. Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 17-16 |
No. of Positions | 16Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 206037-1?
Additional datasheets, footprints and schematics for 206037-1 are listed on our Part Details page. You can also find images and similar parts to 206037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206037-1 fall under?
The 206037-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206037-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206037-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TTI Europe, Rapid Electronics and RS Americas have stock available or on a lead time for 206037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206037-1 often in real-time on the comparison pages.
What if I can't find stock of 206037-1?
You can fill out our help required form which you can use to request a quote for 206037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.