Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.95
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.34
|
715
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.34
|
214
in stock
|
Buy Now | |
RS Americas
from US$8.45
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$13.44
|
13
in stock
|
Buy Now | |
Avnet America
from US$7.88
|
-
|
Buy Now | |
TE Store
from US$19.78
|
-
|
Buy Now | |
Farnell
from US$12.72
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Power Positions | 3 |
Reverse Numbering | Without |
Number of Signal Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 34A |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 17 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Connector Mounting Type | Panel |
Mating Alignment | With |
Panel Mount Feature | Without |
Panel Mount Feature Type | Flange with Threaded Inserts |
Screw & Hole Thread Size | 15/16-20 UNEF-2B |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Standard |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Connector Housing CPC Recept. Assy 3 Pos. Sz 17 Series 3 Panel Mnt Std Sex | TE Connectivity 213581-1 | RS Americas |
Circular Housing, Rcpt, Size 17 | Newark Electronics |
ER - Connector | RS |
Conn CPC M 3 POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
CPC STND SEX 17-3 THRD INSERTS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 3 Sealable: No Housing 600 VDC Wire-to-Panel 3 | Cpc Series 3 | Part Number: 213581-1 | Internal Number: 213581-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213581-1?
Additional datasheets, footprints and schematics for 213581-1 are listed on our Part Details page. You can also find images and similar parts to 213581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213581-1 fall under?
The 213581-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213581-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213581-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and RS have stock available or on a lead time for 213581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213581-1 often in real-time on the comparison pages.
What if I can't find stock of 213581-1?
You can fill out our help required form which you can use to request a quote for 213581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.