Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.77
|
389
in stock
|
Buy Now | |
Rapid Electronics
from US$9.49
|
389
in stock
|
Buy Now | |
Chip One Stop
from US$7.93
|
389
in stock
|
Buy Now | |
Distrelec
from US$7.66
|
389
in stock
|
Buy Now | |
TE Store
from US$13.79
|
382
in stock
|
Buy Now | |
RS Americas
from US$7.73
|
199
in stock
|
Buy Now | |
Avnet America
from US$7.19
|
-
|
Buy Now | |
Boersig
from US$8.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Cpc Plug Assembly Sz 17-16 Rohs Compliant: Yes |Amp Te Connectivity 206037-3 | Newark Electronics |
Standard Circular Conn CPC PLUG SZ 17-16 PLUG SZ | Rapid Electronics |
TE Connectivity - AMP Connector CPC PLUG ASSEMBLY SZ 17-16 | Distrelec |
CPC PLUG ASSEMBLY SZ 17-16 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Wire 16 | Circular Power Connector | Part Number: 206037-3 | Internal Number: 206037-3 | TE Connectivity | TE Store |
Cpc Plug Assembly Sz 17-16 | TE Connectivity 206037-3 | RS Americas |
Conn CPC SKT 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 206037-3?
Additional datasheets, footprints and schematics for 206037-3 are listed on our Part Details page. You can also find images and similar parts to 206037-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206037-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206037-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206037-3 fall under?
The 206037-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206037-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206037-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206037-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206037-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 206037-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206037-3 often in real-time on the comparison pages.
What if I can't find stock of 206037-3?
You can fill out our help required form which you can use to request a quote for 206037-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.