Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
8,235
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
38,400
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
37,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
19,093
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
14,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
11,219
in stock
|
Buy Now | |
element14
from US$1.29
|
8,235
in stock
|
Buy Now | |
RS
from US$0.84
|
7,090
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
6,925
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
5,043
in stock
|
Buy Now | |
Sager
from US$0.80
|
3,228
in stock
|
Buy Now | |
TE Store
from US$2.14
|
1,723
in stock
|
Buy Now | |
Boersig
from US$0.59
|
1,412
in stock
|
Buy Now | |
Heilind Electronics
-
|
19,522
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,904
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now |
Mounting & Retention Accessory Type | End Stop |
---|---|
Plastic & Resin Material Type | Polyamide |
Product Weight | .493oz, 14g |
Primary Product Color | Dark Gray |
Product Spacing | 10mm, .394in |
Product Width | .394in, 10mm |
Product Height | 53.5mm, 2.106in |
Product Depth | 1.378in, 35mm |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Dark Gray Color Polyamide Material ENTRELEC Terminal Block End Stop | Future Electronics |
Terminal Block Accessory End Stop Polyamide | Rapid Electronics |
TE Connectivity Mounting & Retention Accessory BAM4 | Distrelec |
End Plate, 10Mm, Snk Terminal Block, Grey | Newark Electronics |
TERMINAL BLOCK, END STOP, SNK | element14 |
End Stop BAM4 | RS |
Terminal Block End Stop, Polyamide, Dark Gray, 10mm x 53.5mm, SNK Series | TE Connectivity 1SNK900001R0000 | RS Americas |
Terminal Block Tools & Accessories BAM4 | Sager |
BAM4 Mounting & Retention Accessory Type: End Stop Product Length: 2.11 in Product Length: 53.6 mm Tool Size: .217 in Tool Size: 5.5 mm End Stop 2.11" 53.6 mm .217" | Terminal Block & Strip Mounting & Retention Accessories | Part Number: 1SNK900001R0000 | Internal Number: 1SNK900001R0000 | TE Connectivity | TE Store |
BAM4 TRM BLK DIN RAIL END STOP DK GRY | Heilind Electronics |
End Stop for RGW2.5/RGW6/ZDK2.5-22 Terminal Blocks Polyamide Dark Gray Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1SNK900001R0000?
Additional datasheets, footprints and schematics for 1SNK900001R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900001R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900001R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900001R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900001R0000 fall under?
The 1SNK900001R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900001R0000 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900001R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900001R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900001R0000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1SNK900001R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900001R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900001R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900001R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.