Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .638oz, 16.2g |
---|---|
Gauge Type | A4-B3 |
Number of Levels | 1 |
Number of Positions | 3 |
Number of Circuits | 1 |
Block Configuration | Ground |
Tool Size | .157in, 4mm |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .22 – 6mm² |
Product Spacing | .236in, 6mm |
Product Length | 48.3mm |
Rated Cross Section | 10AWG, 4mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | .2 – 6mm², 24 – 10AWG |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 24 – 14AWG, .22 – 2.5mm² |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .2 – 2.5mm² |
Product Depth | 48.3mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 12AWG |
Wire Stripping Length | 10.5mm, .413in |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 24 – 14AWG, .2 – 2.5mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 12AWG, .22 – 4mm² |
Product Height | 68.5mm |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Dielectric Test Voltage | 2000V |
Short-Time Withstanding Current Rating @ 1s | 480A |
Housing Color | Green & Yellow |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
ZS6-3S-PE Schutzleiter-Reihenklemme | Boersig |
Ground Screw Clamp Terminal Block 1-Level 10AWG 4mm² DIN Rail Mount Green and Yellow | Avnet America |
Screw Clamp Terminal Block, ZS6, Ground, Green/Yellow, SNK Series | TE Connectivity 1SNK506151R0000 | RS Americas |
DIN Rail Terminal Blocks ZS6-3S-PE | Sager |
Ground Screw Clamp Terminal Block 1-Level 10AWG 4mm� DIN Rail Mount Green and Yellow | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1SNK506151R0000?
Additional datasheets, footprints and schematics for 1SNK506151R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK506151R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK506151R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK506151R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK506151R0000 fall under?
The 1SNK506151R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK506151R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK506151R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK506151R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK506151R0000 have stock available?
Authorised distributors including Boersig, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 1SNK506151R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK506151R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK506151R0000?
You can fill out our help required form which you can use to request a quote for 1SNK506151R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.