Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 14.2g, .559oz |
---|---|
Block Configuration | Disconnect |
Number of Positions | 2 |
Gauge Type | A3-B3 |
Number of Circuits | 1 |
Number of Levels | 1 |
Rated Cross Section | 10AWG, 2.5mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 10AWG, .2 – 4mm² |
Tool Size | .138in, 3.5mm |
Product Height | 70.5mm |
Product Length | 1.86in, 47.3mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 12AWG |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 24 – 10AWG, .22 – 4mm² |
Wire Stripping Length | 10.5mm, .413in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 12AWG, .22 – 4mm² |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .2 – 1.5mm², 24 – 16AWG |
Product Depth | 47.3mm |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 24 – 16AWG, .22 – 1.5mm² |
Product Spacing | 6mm, .236in |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 24 – 16AWG, .2 – 1.5mm² |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 150V |
Dielectric Test Voltage | 1890V |
Current Rating (IEC) | 18A |
Power Loss | .6W |
Current Rating (UL) | 20A |
Voltage Rating (CSA) | 150V |
Impulse Withstanding Voltage Rating (IEC) | 6000V |
Short-Time Withstanding Current Rating @ 1s | 300A |
Voltage Rating (IEC) | 400V |
Housing Color | Gray |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
4mm² Plug Discon, 2mm Test Socket, Grey | RS |
Disconnect Screw Clamp Terminal Block 1-Level 10AWG 2.5mm² DIN Rail Mount Gray | Avnet America |
Terminal Block Test Discconect, 400VAC, 20A, Screw Clamp, Grey, SNK Series | TE Connectivity 1SNK506314R0000 | RS Americas |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
DIN Rail Terminal Blocks ZS4-SP-T2-R1 | Sager |
Where can I find additional details, specifications and documents for a 1SNK506314R0000?
Additional datasheets, footprints and schematics for 1SNK506314R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK506314R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK506314R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK506314R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK506314R0000 fall under?
The 1SNK506314R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK506314R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK506314R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK506314R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK506314R0000 have stock available?
Authorised distributors including RS, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 1SNK506314R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK506314R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK506314R0000?
You can fill out our help required form which you can use to request a quote for 1SNK506314R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.