1SNL325060R0000

Connectors

> Terminal Blocks & Strips

> Power Distribution Blocks

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1SNL325060R0000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1SNL325060R0000
Series Information for 1SNL325060R0000 - TE Connectivity
  • Status: Active
  • Product Code: Y09A
  • Global Product Line: ABS
  • GPL Description: Industrial

Description

DBL250-F

Specifications

Product Weight:
224g
Number of Poles - Main Circuit:
1
Circuit Configuration:
Single Pole
Number of Circuits:
1
Number of Poles - Output 1:
6
Number of Positions:
7
Block Configuration:
Feed-Through
Number of Levels:
1
Contact Current Rating (Max):
250A
Product Depth:
50.7mm, 2in
Input Dimensions - Main Circuit:
15.5 x 7.2mm, 0.59 x 0.28in
Main Circuit Capacity - Flexible Bar:
3 x 9 x 0.8mm, 6 x 15.5 x 0.8mm
Rated Cross Section:
6mm²
Output 1 Capacity - 1 Insulated Ferrule:
2.5 – 16mm², 14 – 6AWG
Output 1 Capacity - 1 Rigid Stranded Conductor:
2.5 – 16mm², 14 – 6AWG
Wire Stripping Length - Main Circuit:
15mm, .59in
Wire Stripping Length - Output 1:
11mm, .43in
Hole Diameter - Output 1:
6.7mm, .26in
Product Width:
1.14in, 29mm
Tool Size - Output 1:
.22in, 5.5mm
Product Height:
75mm, 2.95in
Tool Size - Main Circuit:
5mm, .2in
Main Circuit Capacity - Solid Bar:
12 x 4mm
Product Spacing:
29mm, 1.14in
Voltage Rating (IEC):
1500VDC, 1000VAC
Peak Withstanding Current Rating:
23kA
Current Rating (UL):
250A
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit:
1000V
Voltage Rating (CSA):
1000V
Input Current (Max):
250A
Current Rating (IEC):
250A
Impulse Withstanding Voltage Rating (IEC):
8000V
Power Loss:
8W
Dielectric Test Voltage:
2200V
Short-Time Withstanding Current Rating @ 1s:
11400A
Housing Material:
Polyamide
Housing Color:
Gray
Tool - Output 1:
Flat Screwdriver
IP Rating:
IP20
Tool - Main Circuit:
Allen Key
UL Flammability Rating:
UL 94V-0
Connection Type:
Screw
Connector Mounting Type:
Panel, DIN Rail
Tightening Torque - Main Circuit:
13.5Nm, 120in-lbs
Tightening Torque - Output 1:
18 – 26.5in-lbs, 2 – 3Nm
Circuit Application:
Power
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
Storage Temperature Range:
-67 – 230°F, -55 – 110°C
Installation Temperature Range:
-5 – 40°C, 23 – 104°F
Operating Temperature Range:
-55 – 110°C, -67 – 230°F

Compatibility

  • Compatible Parts: 1SNK900001R0000
  • Lead free solder process: Not reviewed for solder process capability