Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
No stock
|
Buy Now | |
Boersig
-
|
8,220
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now | |
element14
from US$4.23
|
-
|
Buy Now | |
Distrelec
from US$12.15
|
-
|
Buy Now | |
TE Store
from US$7.16
|
-
|
Buy Now | |
Sager
from US$2.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .535oz, 13.6g |
---|---|
Number of Circuits | 1 |
Block Configuration | Ground |
Number of Positions | 4 |
Gauge Type | A2 / 2.3 mm Dia. |
Number of Levels | 1 |
Rated Cross Section | 12AWG, 2.5mm² |
Product Spacing | .205in, 5.2mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 26 – 12AWG |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | .22 – 2.5mm², 26 – 14AWG |
Product Depth | 40.3mm |
Tool Size | .138in, 3.5mm |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .22 – 2.5mm² |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .2 – 4mm² |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | 26 – 20AWG |
Wire Stripping Length | 11mm, .433in |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | 26 – 14AWG, .22 – 2.5mm² |
Product Length | 40.3mm |
Product Height | 86.7mm |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Short-Time Withstanding Current Rating @ 1s | 300A |
Dielectric Test Voltage | 2200V |
Housing Material | Polyamide |
Housing Color | Green & Yellow |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
ZK2.5-PE-4P Schutzleiter-Reihenklemme | Boersig |
Terminal Block, Dinrail, 4Pos, 12Awg Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK705152R0000 | Newark Electronics |
Ground Spring Clamp Terminal Block with 4 Connection 1-Level 12AWG 2.5mm² DIN Rail Mount Green-Yellow Box | Avnet America |
Terminal Block, Ground, PI-Spring ZK2.5-PE, Ground, Green/Yellow, SNK Series | TE Connectivity 1SNK705152R0000 | RS Americas |
TERMINAL BLOCK, DINRAIL, 4POS, 12AWG | element14 |
TE Connectivity Modular Terminal Block ZK2.5-PE-4P | Distrelec |
ZK2.5-PE-4P Block Function: Ground Modular Terminal Block Product Type: PI-Spring Terminal Block Primary Product Color: Green & Yellow Product Spacing: .205 in Product Spacing: 5.2 mm Ground PI-Spring Terminal Block Green & Yellow .205" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK705152R0000 | Internal Number: 1SNK705152R0000 | Green / Yellow | TE Store |
DIN Rail Terminal Blocks ZK2.5-PE-4P | Sager |
Ground Spring Clamp Terminal Block with 4 Connection 1-Level 12AWG 2.5mm� DIN Rail Mount Green-Yellow Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1SNK705152R0000?
Additional datasheets, footprints and schematics for 1SNK705152R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK705152R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK705152R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK705152R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK705152R0000 fall under?
The 1SNK705152R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK705152R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK705152R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK705152R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK705152R0000 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1SNK705152R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK705152R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK705152R0000?
You can fill out our help required form which you can use to request a quote for 1SNK705152R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.