Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
28
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
28
in stock
|
Buy Now | |
element14
from US$1.39
|
28
in stock
|
Buy Now | |
TE Store
from US$1.28
|
27
in stock
|
Buy Now | |
RS
from US$0.93
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now |
Product Weight | .217oz, 5.5g |
---|---|
Number of Positions | 2 |
Number of Levels | 1 |
Gauge Type | A2 / 2.3 mm Dia. |
Number of Circuits | 1 |
Block Configuration | Feed-Through |
Product Depth | 40.2mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | .22 – 2.5mm², 26 – 14AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 26 – 12AWG |
Rated Cross Section | 12AWG, 2.5mm² |
Tool Size | .138in, 3.5mm |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | .22 – .5mm², 26 – 20AWG |
Product Height | 50.9mm |
Product Length | 40.2mm |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .22 – 2.5mm² |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .2 – 4mm² |
Product Spacing | 5.2mm, .205in |
Wire Stripping Length | 11mm, .433in |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | 26 – 14AWG, .22 – 2.5mm² |
Current Rating (CSA) | 20A |
Power Loss | 1W |
Current Rating (IEC) | 24A |
Dielectric Test Voltage | 2200V |
Voltage Rating (IEC) | 1000V |
Short-Time Withstanding Current Rating @ 1s | 300A |
Voltage Rating (CSA) | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Current Rating (UL) | 20A |
Housing Color | Red |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Terminal Block, ZK2.5 P, PI-Spring Terminal Block, Red, SNK Series | TE Connectivity 1SNK705062R0000 | RS Americas |
Terminal Block, Dinrail, 2Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, DINRAIL, 2POS, 12AWG | element14 |
ZK2.5-RD Block Function: Feed-Through Modular Terminal Block Product Type: PI-Spring Terminal Block Primary Product Color: Red Product Spacing: .205 in Product Spacing: 5.2 mm Feed-Through PI-Spring Terminal Block Red .205" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK705062R0000 | Internal Number: 1SNK705062R0000 | TE Connectivity | TE Store |
ZK2.5-RD PI-Spring clamp - Red | RS |
Feed-Through Spring Clamp Terminal Block 1-Level 12AWG 2.5mm² DIN Rail Mount Red Box | Avnet America |
DIN Rail Terminal Blocks ZK2.5-RD | Sager |
Where can I find additional details, specifications and documents for a 1SNK705062R0000?
Additional datasheets, footprints and schematics for 1SNK705062R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK705062R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK705062R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK705062R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK705062R0000 fall under?
The 1SNK705062R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK705062R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK705062R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK705062R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK705062R0000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1SNK705062R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK705062R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK705062R0000?
You can fill out our help required form which you can use to request a quote for 1SNK705062R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.