Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
22
in stock
|
Buy Now | |
RS
from US$0.89
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
50
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
22
in stock
|
Buy Now | |
element14
from US$1.02
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$2.71
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
Product Weight | 8.8g, .346oz |
---|---|
Number of Positions | 2 |
Number of Levels | 1 |
Block Configuration | Feed-Through |
Gauge Type | A3-B3 |
Number of Circuits | 1 |
Rated Cross Section | 12AWG, 4mm² |
Tool Size | .138in, 3.5mm |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | 24 – 16AWG, .2 – 1.5mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 12AWG, .2 – 4mm² |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 12AWG |
Wire Stripping Length | 10.5mm, .413in |
Product Height | 53mm |
Product Spacing | 5.2mm, .205in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .22 – 2.5mm², 24 – 14AWG |
Product Depth | 47.3mm |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 24 – 16AWG, .22 – 1.5mm² |
Product Length | 47.3mm, 1.86in |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 24 – 16AWG, .2 – 1.5mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 24 – 12AWG, .22 – 4mm² |
Short-Time Withstanding Current Rating @ 1s | 480A |
Power Loss | 1W |
Dielectric Test Voltage | 2200V |
Current Rating (CSA) | 20A |
Voltage Rating (CSA) | 600V |
Voltage Rating (IEC) | 1000V |
Current Rating (UL) | 20A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (IEC) | 32A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Housing Color | Purple |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
4mm² Feed Through Terminal, Purple | RS |
DIN Rail Terminal Blocks ZS4-PR | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS4-PR | Distrelec |
Terminal Block, Din Rail, 2Way, 12Awg Rohs Compliant: Yes |Te Connectivity 1SNK505063R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2WAY, 12AWG | element14 |
Feed-Through Screw Clamp Terminal Block 1-Level 12AWG 4mm² DIN Rail Mount Purple Box | Avnet America |
Terminal Block, 2 Feed-Through, 4mm, Purple, SNK Series | TE Connectivity 1SNK505063R0000 | RS Americas |
ZS4-PR Reihenklemme | Boersig |
ZS4-PR Block Function: Feed-Through Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Purple Product Spacing: .205 in Product Spacing: 5.2 mm Feed-Through Screw Clamp Terminal Block Purple .205" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK505063R0000 | Internal Number: 1SNK505063R0000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK505063R0000?
Additional datasheets, footprints and schematics for 1SNK505063R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK505063R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK505063R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK505063R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK505063R0000 fall under?
The 1SNK505063R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK505063R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK505063R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK505063R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK505063R0000 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1SNK505063R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK505063R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK505063R0000?
You can fill out our help required form which you can use to request a quote for 1SNK505063R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.