Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
41
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
660
in stock
|
Buy Now | |
Sager
from US$3.75
|
110
in stock
|
Buy Now | |
element14
from US$3.22
|
41
in stock
|
Buy Now | |
RS Americas
from US$4.69
|
4
in stock
|
Buy Now | |
Boersig
from US$1.42
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
TE Store
from US$5.93
|
-
|
Buy Now |
Product Weight | 9g, .317oz |
---|---|
Primary Product Color | White |
Plastic & Resin Material Type | Polycarbonate |
Marker Details | Blank |
Number of Digits per Marker - Vertical | 8 |
Number of Cards per Package | 22 |
Number of Digits per Marker - Horizontal | 3 |
Product Width | .205in, 5.2mm |
Product Height | .472in, 12mm |
Product Length | 5mm, .197in |
Product Depth | 4.8mm |
UL Flammability Rating | UL 94V-0 |
Marking Product Type | Marker Card |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Terminal Block Tools & Accessories MC512 | Sager |
MARKER CARD, BLANK, WHT, TERMINAL BLOCK | element14 |
Blank Marker Card for ENTRELEC TerminalBlocks, SNK Series | TE Connectivity 1SNK140000R0000 | RS Americas |
Marker Card, Blank, Wht, Terminal Block | Newark Electronics |
MC812 | Future Electronics |
Blank Marker Card for ZDK2.5-22/ZDK4-22/ZDP2.5-11/ZDP2.5-22/ZDP2.5-D1 Terminal Block Polycarbonate White Bag | Avnet America |
MC512 Marking Product Type: Marker Card Pre-Printed Mark Details: Blank Primary Product Color: White Operating Temperature Range: -55 – 110 °C Operating Temperature Range: -67 – 230 °F Marker Card Blank | Terminal Block & Strip Marking Accessories | Part Number: 1SNK140000R0000 | Internal Number: 1SNK140000R0000 | White | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK140000R0000?
Additional datasheets, footprints and schematics for 1SNK140000R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK140000R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK140000R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK140000R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK140000R0000 fall under?
The 1SNK140000R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Marking Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK140000R0000 when available in the Terminal Block & Strip Marking Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK140000R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK140000R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK140000R0000 have stock available?
Authorised distributors including TTI Europe, Sager, element14, Farnell and RS Americas have stock available or on a lead time for 1SNK140000R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK140000R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK140000R0000?
You can fill out our help required form which you can use to request a quote for 1SNK140000R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.