Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
700
in stock
|
Buy Now | |
TTI Europe
from US$1.24
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
446
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
446
in stock
|
Buy Now | |
Distrelec
from US$2.51
|
446
in stock
|
Buy Now | |
Sager
from US$0.96
|
200
in stock
|
Buy Now | |
element14
from US$4.30
|
50
in stock
|
Buy Now | |
Boersig
from US$0.99
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
46
in stock
|
Buy Now | |
Avnet Abacus
-
|
650
in stock
|
Buy Now | |
RS
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
TE Store
from US$3.02
|
-
|
Buy Now |
Product Weight | .543oz, 13.8g |
---|---|
Block Configuration | Feed-Through |
Number of Levels | 1 |
Gauge Type | 2.9 mm Dia. |
Number of Circuits | 1 |
Number of Positions | 4 |
Product Spacing | 6mm, .236in |
Wire Stripping Length | .492in, 12.5mm |
Tool Size | .138in, 3.5mm |
Rated Cross Section | 10AWG, 4mm² |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | 26 – 18AWG, .5 – 1mm² |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | .5 – 4mm², 26 – 12AWG |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | 26 – 12AWG, .5 – 4mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 26 – 10AWG |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .5 – 6mm² |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .5 – 4mm² |
Product Length | 41.1mm |
Product Depth | 41.1mm |
Product Height | 89.7mm |
Short-Time Withstanding Current Rating @ 1s | 480A |
Current Rating (IEC) | 32A |
Dielectric Test Voltage | 2200V |
Current Rating (UL) | 30A |
Power Loss | 1W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (CSA) | 600V |
Voltage Rating (IEC) | 1000V |
Current Rating (CSA) | 30A |
Housing Material | Polyamide |
Housing Color | Gray |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
4 Position Feed Through Gray 10-26 AWG ENTRELEC Terminal Block Connector | Future Electronics |
Din Rail Terminal Blocks Zk4-4P Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK706012R0000 | Newark Electronics |
Modular Terminal Blocks CDK2.5-12 | Rapid Electronics |
TE Connectivity Modular Terminal Block ZK4-4P | Distrelec |
DIN Rail Terminal Blocks ZK4-4P | Sager |
TERMINAL BLOCK, DINRAIL, 4POS, 10AWG | element14 |
ZK4-4P Reihenklemme | Boersig |
Terminal Block, Feed-through, ZK4-4P, Feed, Grey, SNK Series | TE Connectivity 1SNK706012R0000 | RS Americas |
Feed-Through Spring Clamp Terminal Block with 4 Connections 1-Level 10AWG 4mm� DIN Rail Mount Gray Box | Avnet Abacus |
ZK4-4P PI-Spring clamp - Grey | RS |
Feed-Through Spring Clamp Terminal Block with 4 Connections 1-Level 10AWG 4mm² DIN Rail Mount Gray Box | Avnet America |
ZK4-4P Block Function: Feed-Through Modular Terminal Block Product Type: PI-Spring Terminal Block Primary Product Color: Gray Product Spacing: .236 in Product Spacing: 6 mm Feed-Through PI-Spring Terminal Block Gray .236" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK706012R0000 | Internal Number: 1SNK706012R0000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK706012R0000?
Additional datasheets, footprints and schematics for 1SNK706012R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK706012R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK706012R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK706012R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK706012R0000 fall under?
The 1SNK706012R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK706012R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK706012R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK706012R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK706012R0000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1SNK706012R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK706012R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK706012R0000?
You can fill out our help required form which you can use to request a quote for 1SNK706012R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.