Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
7,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
7,040
in stock
|
Buy Now | |
Distrelec
from US$25.45
|
7,040
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
1,900
in stock
|
Buy Now | |
Sager
from US$0.98
|
200
in stock
|
Buy Now | |
RS
from US$1.86
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now |
Product Weight | 14.1g, .555oz |
---|---|
Number of Levels | 1 |
Block Configuration | Feed-Through |
Number of Circuits | 1 |
Number of Positions | 2 |
Gauge Type | A5-B5 |
Wire Stripping Length | .472in, 12mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .5 – 10mm², 24 – 8AWG |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | .5 – 10mm², 24 – 6AWG |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .5 – 6mm², 24 – 10AWG |
Product Height | 53mm |
Rated Cross Section | 10mm², 6AWG |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .5 – 10mm², 24 – 6AWG |
Product Depth | 47.3mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Tool Size | 4mm, .157in |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Product Length | 47.3mm, 1.86in |
Product Spacing | .315in, 8mm |
Power Loss | 1.8W |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (CSA) | 42A |
Short-Time Withstanding Current Rating @ 1s | 1200A |
Voltage Rating (IEC) | 1000V |
Current Rating (UL) | 42A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Voltage Rating (CSA) | 600V |
Current Rating (IEC) | 57A |
Housing Color | Black |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
DIN Rail Terminal Blocks ZS10-BK | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS10-BK | Distrelec |
2 Position Feed Through Black 6-24 AWG ENTRELEC Terminal Block Connector | Future Electronics |
10mm² Feed Through Terminal , Black | RS |
Feed-Through Screw Clamp Terminal Block 1-Level 6AWG 10mm� DIN Rail Mount Black | Avnet Abacus |
Feed-Through Screw Clamp Terminal Block 1-Level 6AWG 10mm² DIN Rail Mount Black | Avnet America |
Terminal Block, Dinrail, 2Pos, 6Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SNK508066R0000?
Additional datasheets, footprints and schematics for 1SNK508066R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK508066R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK508066R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK508066R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK508066R0000 fall under?
The 1SNK508066R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK508066R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK508066R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK508066R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK508066R0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and TTI Europe have stock available or on a lead time for 1SNK508066R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK508066R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK508066R0000?
You can fill out our help required form which you can use to request a quote for 1SNK508066R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.