Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plastic & Resin Material Type | Polyamide |
---|---|
Primary Product Color | Dark Gray |
Product Weight | .028oz, 5.2g |
Gauge Type | A1-B1 |
Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .22 – 1.5mm², 24 – 16AWG |
Product Height | 34.1mm, 1.342in |
Rated Cross Section | 16AWG, 1.5mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 16AWG, .2 – 1.5mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .22 – 1.5mm² |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .22 – .75mm² |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .2 – .75mm², 24 – 18AWG |
Product Width | .205in, 5.2mm |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | .22 – .75mm², 24 – 18AWG |
Wire Stripping Length | 8mm, .314in |
Product Depth | 2.821in, 71.65mm |
Product Spacing | .205in, 5.2mm |
Tool Size | .098in, 2.5mm |
Voltage Rating (IEC) | 1000V |
Short-Time Withstanding Current Rating @ 1s | 180A |
Dielectric Test Voltage | 2200V |
Current Rating (IEC) | 16A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (UL) | 12A |
Current Rating (CSA) | 12A |
Voltage Rating (CSA) | 600V |
IP Rating | IP20 |
Tightening Torque | .5Nm, 3.43in-lbs |
Conducting Accessory Type | Test Connector |
Connection Method | Plug-In |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Test Connector End Module, Plug-In TC5-R1, 5.2mm, Dark Grey, SNK Series | TE Connectivity 1SNK900201R0000 | RS Americas |
Tc5-R1 |Entrelec Te Connectivity 1SNK900201R0000 | Newark Electronics |
Test Connector for ZDK2.5-22/ZDP2.5-11/ZDP2.5-22/ZDP2.5-D1 Terminal Blocks Polyamide Dark Gray Bag | Avnet America |
TC5-R1 Teststecker | Boersig |
TC5-R1 Conducting Accessory Type: Test Connector Number of Poles: 1 PCB Mount Retention Type: Plug-In Primary Product Color: Dark Gray Product Spacing: .205 in Test Connector 1 Plug-In Dark Gray | Terminal Block & Strip Conducting Accessories | Part Number: 1SNK900201R0000 | Internal Number: 1SNK900201R0000 | TE Connectivity | TE Store |
Terminal Block Tools & Accessories TC5-R1 | Sager |
Where can I find additional details, specifications and documents for a 1SNK900201R0000?
Additional datasheets, footprints and schematics for 1SNK900201R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900201R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900201R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900201R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900201R0000 fall under?
The 1SNK900201R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900201R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900201R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900201R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900201R0000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 1SNK900201R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900201R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900201R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900201R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.