Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
215
in stock
|
Buy Now | |
TE Store
from US$1.92
|
12,467
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
9,200
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
591
in stock
|
Buy Now | |
Sager
from US$0.74
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
215
in stock
|
Buy Now | |
element14
from US$1.63
|
215
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now |
Primary Product Color | Dark Gray |
---|---|
Product Weight | 5.3g, .187oz |
Plastic & Resin Material Type | Polyamide |
Mounting & Retention Accessory Type | End Stop |
Product Spacing | 5.2mm, .205in |
Product Width | 5.2mm, .205in |
Product Depth | 1.346in, 34.2mm |
Product Height | 2.142in, 54.4mm |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
BAZ1 Mounting & Retention Accessory Type: End Stop Product Length: 2.11 in Product Length: 53.5 mm Tool Size: .217 in Tool Size: 5.5 mm End Stop 2.11" 53.5 mm .217" | Terminal Block & Strip Mounting & Retention Accessories | Part Number: 1SNK900002R0000 | Internal Number: 1SNK900002R0000 | TE Connectivity | TE Store |
Dark Gray Color Polyamide Material ENTRELEC Terminal Block End Stop | Future Electronics |
Terminal Block End Stop / Cover / Bracket, Entrelec, SNK Series | TE Connectivity 1SNK900002R0000 | RS Americas |
Terminal Block Tools & Accessories BAZ1 | Sager |
Connector Accessory, End Stop Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK900002R0000 | Newark Electronics |
TERMINAL BLOCK, END STOP, SCREWLESS | element14 |
Terminal Block Tools&Accessories BAZ1 | Rapid Electronics |
BAZ1 TRM BLK DIN RAIL END STOP DK GRY | Heilind Electronics |
End Stop for ZDK2.5-22/ZK10/ZK16 Terminal Blocks Polyamide Dark Gray Bag | Avnet Abacus |
BAZ1 Endhalter | Boersig |
Where can I find additional details, specifications and documents for a 1SNK900002R0000?
Additional datasheets, footprints and schematics for 1SNK900002R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900002R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900002R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900002R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900002R0000 fall under?
The 1SNK900002R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900002R0000 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900002R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900002R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900002R0000 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, RS Americas and Sager have stock available or on a lead time for 1SNK900002R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900002R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900002R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900002R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.