Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$122.39
|
489
in stock
|
Buy Now | |
element14
from US$77.18
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$80.60
|
129
in stock
|
Buy Now | |
TTI Europe
from US$36.40
|
125
in stock
|
Buy Now | |
Future Electronics
from US$54.71
|
50
in stock
|
Buy Now | |
RS Americas
from US$79.05
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$78.14
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$67.00
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
150
in stock
|
Buy Now | |
Avnet America
from US$54.87
|
-
|
Buy Now | |
Boersig
from US$31.28
|
-
|
Buy Now | |
Sager
from US$43.86
|
-
|
Buy Now |
Product Weight | 425g, 14.991oz |
---|---|
Number of Poles - Output 2 | 5 |
Number of Poles - Output 1 | 2 |
Circuit Configuration | Single Pole |
Number of Poles - Output 3 | 4 |
Number of Circuits | 1 |
Number of Positions | 12 |
Block Configuration | Feed-Through |
Number of Poles - Main Circuit | 1 |
Number of Levels | 1 |
Contact Current Rating (Max) | 250A |
Product Depth | 60mm, 2.116in |
Wire Stripping Length - Output 2 | .43in, 11mm |
Output 2 Capacity - 1 Rigid Stranded Conductor | 2.5 – 16mm², 14 – 6AWG |
Output 3 Capacity - 1 Rigid Stranded Conductor | 14 – 8AWG, 2.5 – 10mm² |
Hole Diameter - Main Circuit | .602in, 15.3mm |
Hole Diameter - Output 2 | 6.5mm, .256in |
Hole Diameter - Output 3 | .224in, 5.7mm |
Wire Stripping Length - Main Circuit | 28mm, 1.102in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 2 – 000AWG, 35 – 95mm² |
Output 1 Capacity - 1 Rigid Stranded Conductor | 14 – 2AWG, 2.5 – 35mm² |
Output 2 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Tool Size - Output 1 | .217in, 5.5mm |
Output 1 Capacity - 1 Insulated Ferrule | 2.5 – 25mm², 14 – 4AWG |
Output 3 Capacity - 1 Insulated Ferrule | 2.5 – 10mm², 14 – 8AWG |
Wire Stripping Length - Output 1 | 11mm, .43in |
Product Spacing | 46mm, 1.81in |
Tool Size - Main Circuit | .236in, 6mm |
Tool Size - Output 2 | .157in, 4mm |
Rated Cross Section | 000AWG, 95mm² |
Tool Size - Output 3 | 4mm, .157in |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 35 – 120mm², 66 – 250kcmil |
Product Width | 46mm, 1.623in |
Hole Diameter - Output 1 | 8.7mm, .342in |
Wire Stripping Length - Output 3 | .43in, 11mm |
Product Height | 3.386in, 96mm |
Current Rating (IEC) | 250A |
Voltage Rating (CSA) | 1000V |
Voltage Rating (IEC) | 1000VAC, 1500VDC |
Current Rating (UL) | 255A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Power Loss | 8W |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 11400A |
Input Current (Max) | 250A |
Peak Withstanding Current Rating | 51kA |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Short Circuit Current Rating | 100kA |
Housing Color | Gray |
Housing Material | Polyamide |
Tool - Output 2 | Flat Screwdriver |
Tool - Main Circuit | Allen Key |
Tool - Output 3 | Flat Screwdriver |
IP Rating | IP10 |
Tool - Output 1 | Flat Screwdriver |
UL Flammability Rating | UL 94V-0 |
Tightening Torque - Output 3 | 2 – 3Nm, 18 – 26.5in-lbs |
Tightening Torque - Main Circuit | 19 – 21Nm, 168 – 185in-lbs |
Connector Mounting Type | DIN Rail |
Tightening Torque - Output 2 | 2 – 3Nm, 18 – 26.5in-lbs |
Connection Type | Screw |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Tightening Torque - Output 1 | 31 – 44in-lbs, 3.5 – 5Nm |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
TB, POWER DISTRIBUTION, 1POLE, 000AWG | element14 |
Tb, Power Distribution, 1Pole, 000Awg | Newark Electronics |
1SNL Series 12 Position 1 Pole 250A DIN Rail Power Distribution Block | Future Electronics |
Power Distribution Block, SPST, 250A, 12-Pos, 1500VDC, ENTRELEC, DBL Series | TE Connectivity 1SNL325010R0000 | RS Americas |
Modular Terminal Block 250A 95mm2 1 Deck(s) | Rapid Electronics |
Panel Mount Barrier Terminal Block, 250 A, 1.5 kV, 1 Pole, 1, Screw, 000 AWG | Avnet Abacus |
DBL250 Potentialverteilerblock | Boersig |
DIN Rail Terminal Blocks SP 250A DIN DBL250 | Sager |
Where can I find additional details, specifications and documents for a 1SNL325010R0000?
Additional datasheets, footprints and schematics for 1SNL325010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL325010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL325010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL325010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL325010R0000 fall under?
The 1SNL325010R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL325010R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL325010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL325010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL325010R0000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Future Electronics have stock available or on a lead time for 1SNL325010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL325010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL325010R0000?
You can fill out our help required form which you can use to request a quote for 1SNL325010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.